Lenovo logo

Lenovo ZUK Z1 14 cm (5.5") Dual SIM 4G USB Type-C 3 GB 64 GB 4100 mAh Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38311
Info modified on:
14 Mar 2024, 19:34:03
Short summary description Lenovo ZUK Z1 14 cm (5.5") Dual SIM 4G USB Type-C 3 GB 64 GB 4100 mAh Grey:

Lenovo ZUK Z1, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 64 GB, 13 MP, Grey

Long summary description Lenovo ZUK Z1 14 cm (5.5") Dual SIM 4G USB Type-C 3 GB 64 GB 4100 mAh Grey:

Lenovo ZUK Z1. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 801. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 4100 mAh. Product colour: Grey. Weight: 175 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.