Lenovo Phab 2 Pro, 16,3 cm (6.4"), 4 GB, 64 GB, 16 MP, Android 6.0, Grey
Lenovo Phab 2 Pro. Display diagonal: 16,3 cm (6.4"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 652. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4050 mAh. Product colour: Grey. Weight: 259 g