Lenovo logo

Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40197
Info modified on:
23 Jul 2024, 21:38:59
Short summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Grey:

Lenovo IdeaCentre K430, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Grey:

Lenovo IdeaCentre K430. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.