Lenovo logo

Lenovo IdeaCentre K320 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91908
Info modified on:
07 Oct 2024, 17:08:09
Short summary description Lenovo IdeaCentre K320 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black:

Lenovo IdeaCentre K320, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre K320 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black:

Lenovo IdeaCentre K320. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.