Lenovo ThinkCentre Edge 71, 2,5 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, FreeDOS
Lenovo ThinkCentre Edge 71. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product colour: Black