Lenovo Ideaphone A6000, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4, Black
Lenovo Ideaphone A6000. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2300 mAh. Product colour: Black. Weight: 128 g