Lenovo logo

Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Brushed steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21062
Info modified on:
27 Jan 2025, 08:27:03
Short summary description Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Brushed steel:

Lenovo IdeaPad Z580, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Brushed steel:

Lenovo IdeaPad Z580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Brushed steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.