Lenovo logo

Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15725
Info modified on:
29 Jan 2025, 19:08:51
Short summary description Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:

Lenovo IdeaPad S12, Intel Pentium Mobile, 1,6 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition

Long summary description Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:

Lenovo IdeaPad S12. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.