Lenovo logo

Lenovo ThinkPad T450s Grade Barga1n+ Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Touchscreen Full HD 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15347
Info modified on:
17 Mar 2025, 11:41:07
Short summary description Lenovo ThinkPad T450s Grade Barga1n+ Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Touchscreen Full HD 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Black:

Lenovo ThinkPad T450s Grade Barga1n+, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Lenovo ThinkPad T450s Grade Barga1n+ Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Touchscreen Full HD 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Black:

Lenovo ThinkPad T450s Grade Barga1n+. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.