Lenovo K8 Note, 14 cm (5.5"), 4 GB, 64 GB, 13 MP, Android 7.1.1, Gold
Lenovo K8 Note. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,8 GHz, Processor family: MediaTek. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 4000 mAh. Product colour: Gold. Weight: 180 g