Lenovo logo

Lenovo IdeaCentre AIO 520-22IKU Intel® Pentium® Gold 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3406
Info modified on:
26 Jun 2024, 00:40:29
Short summary description Lenovo IdeaCentre AIO 520-22IKU Intel® Pentium® Gold 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre AIO 520-22IKU, 54,6 cm (21.5"), Full HD, Intel® Pentium® Gold, 4 GB, 128 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 520-22IKU Intel® Pentium® Gold 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre AIO 520-22IKU. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: Intel® Pentium® Gold, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.