Lenovo Horizon 2s, 49,5 cm (19.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1
Lenovo Horizon 2s. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 1,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver