Lenovo IdeaCentre 5, 3,9 GHz, AMD Ryzen™ 5, 8 GB, 512 GB, DVD±RW, Windows 11 Home
Lenovo IdeaCentre 5. Processor frequency: 3,9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: AMD Radeon RX 550X. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Product type: PC