Lenovo Legion Y520, 3,9 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo Legion Y520. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC