Lenovo IdeaCentre Legion Y720, 3,6 GHz, Intel® Core™ i7, 16 GB, 1,13 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre Legion Y720. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Product type: PC