Lenovo ThinkCentre E50-00, 2,41 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, FreeDOS
Lenovo ThinkCentre E50-00. Processor frequency: 2,41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Mini Tower. Product type: PC. Weight: 9,58 kg. Product colour: Black