Lenovo logo

Lenovo IdeaCentre H50-55 AMD A10 A10-7800 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60338
Info modified on:
26 Jun 2024, 06:25:01
Short summary description Lenovo IdeaCentre H50-55 AMD A10 A10-7800 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo IdeaCentre H50-55, 3,5 GHz, AMD A10, A10-7800, 6 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre H50-55 AMD A10 A10-7800 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo IdeaCentre H50-55. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.