Lenovo Yoga Slim 7 Pro 16ARH7, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB
Lenovo Yoga Slim 7 Pro 16ARH7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800HS, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey