Lenovo logo

Lenovo Yoga Slim 7 Carbon 13IAP7 Intel® Core™ i7 i7-1260P Laptop 33,8 cm (13.3") 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12024
Info modified on:
23 Apr 2025, 21:09:36
Short summary description Lenovo Yoga Slim 7 Carbon 13IAP7 Intel® Core™ i7 i7-1260P Laptop 33,8 cm (13.3") 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Grey:

Lenovo Yoga Slim 7 Carbon 13IAP7, Intel® Core™ i7, 33,8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 Carbon 13IAP7 Intel® Core™ i7 i7-1260P Laptop 33,8 cm (13.3") 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Grey:

Lenovo Yoga Slim 7 Carbon 13IAP7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 33,8 cm (13.3"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 968 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.