Lenovo logo

Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6427
Info modified on:
23 Apr 2025, 20:32:29
Short summary description Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey:

Lenovo Yoga Duet 7 13ITL6, Intel® Core™ i7, 2,8 GHz, 33 cm (13"), 2160 x 1350 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey:

Lenovo Yoga Duet 7 13ITL6. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2,8 GHz. Display diagonal: 33 cm (13"), HD type: Wide Quad HD, Display resolution: 2160 x 1350 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.