Lenovo IdeaPad 1 15IJL7, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo IdeaPad 1 15IJL7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N5100, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Grey