Lenovo logo

Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7728
Info modified on:
23 Apr 2025, 19:55:43
Short summary description Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Lenovo IdeaPad Flex 5 14ITL05, Intel® Core™ i3, 3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Lenovo IdeaPad Flex 5 14ITL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.