Lenovo IdeaPad Flex 5 14ITL05, Intel® Pentium® Gold, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB
Lenovo IdeaPad Flex 5 14ITL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Gold, Processor model: 7505, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product colour: Grey