Lenovo logo

Lenovo IdeaPad Duet 3 10IGL5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 26,2 cm (10.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Swiss Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12444
Info modified on:
23 Apr 2025, 19:25:19
Short summary description Lenovo IdeaPad Duet 3 10IGL5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 26,2 cm (10.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Swiss Grey:

Lenovo IdeaPad Duet 3 10IGL5, Intel® Pentium® Silver, 1,1 GHz, 26,2 cm (10.3"), 1920 x 1200 pixels, 8 GB, 128 GB

Long summary description Lenovo IdeaPad Duet 3 10IGL5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 26,2 cm (10.3") Touchscreen WUXGA 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Swiss Grey:

Lenovo IdeaPad Duet 3 10IGL5. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1,1 GHz. Display diagonal: 26,2 cm (10.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.