Lenovo logo

Lenovo Legion Y540-15IRH-PG0 Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Portuguese Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3771
Info modified on:
23 Apr 2025, 18:42:05
Short summary description Lenovo Legion Y540-15IRH-PG0 Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Portuguese Black:

Lenovo Legion Y540-15IRH-PG0, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo Legion Y540-15IRH-PG0 Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Portuguese Black:

Lenovo Legion Y540-15IRH-PG0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.