Lenovo logo

Lenovo Yoga 910-13 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21294
Info modified on:
02 Jun 2025, 17:30:06
Short summary description Lenovo Yoga 910-13 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey:

Lenovo Yoga 910-13, Intel® Core™ i5, 2,5 GHz, 35,3 cm (13.9"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 910-13 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey:

Lenovo Yoga 910-13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,3 cm (13.9"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.