Lenovo logo

Lenovo IdeaPad G70-35 AMD A8 A8-6410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26519
Info modified on:
22 Jan 2025, 06:10:22
Short summary description Lenovo IdeaPad G70-35 AMD A8 A8-6410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad G70-35, AMD A8, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G70-35 AMD A8 A8-6410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad G70-35. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.