Lenovo ThinkCentre M93p, 2,2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 256 GB, Windows 7 Professional
Lenovo ThinkCentre M93p. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 1,3 kg. Product colour: Black