Lenovo Erazer Z510-ISE, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Windows 8
Lenovo Erazer Z510-ISE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8. Product colour: White