Lenovo IdeaPad Flex 10, Intel® Celeron®, 1,6 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB
Lenovo IdeaPad Flex 10. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Celeron®, Processor model: N2806, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black