Lenovo logo

Lenovo IdeaPad G710 Intel® Core™ i3 i3-4000M Laptop 43,9 cm (17.3") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14355
Info modified on:
02 Feb 2025, 23:04:37
Short summary description Lenovo IdeaPad G710 Intel® Core™ i3 i3-4000M Laptop 43,9 cm (17.3") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Lenovo IdeaPad G710, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad G710 Intel® Core™ i3 i3-4000M Laptop 43,9 cm (17.3") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Lenovo IdeaPad G710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.