Lenovo logo

Lenovo Essential H535 AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14354
Info modified on:
10 Aug 2024, 10:16:36
Short summary description Lenovo Essential H535 AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

Lenovo Essential H535, 3,2 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description Lenovo Essential H535 AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

Lenovo Essential H535. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.