Lenovo IdeaCentre C440, 54,6 cm (21.5"), Full HD, Intel® Celeron® G, 2 GB, 500 GB, Windows 8
Lenovo IdeaCentre C440. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Celeron® G, Processor frequency: 2,6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black