Lenovo logo

Lenovo Thunderbolt 3 Essential Wired Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88580
Info modified on:
12 Apr 2024, 09:36:04
Short summary description Lenovo Thunderbolt 3 Essential Wired Grey:

Lenovo Thunderbolt 3 Essential, Wired, Thunderbolt 3, 65 W, 3.5 mm, 10,100,1000 Mbit/s, Grey

Long summary description Lenovo Thunderbolt 3 Essential Wired Grey:

Lenovo Thunderbolt 3 Essential. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 65 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Cable lock slot type: Kensington. Power source type: AC, Power supply: 135 W, Output voltage: 20 V. Windows operating systems supported: Windows 10

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.