Lenovo logo

Lenovo 40AH0135UK laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129630
Info modified on:
14 Mar 2024, 19:48:44
Short summary description Lenovo 40AH0135UK laptop dock/port replicator Docking Black:

Lenovo 40AH0135UK, Docking, 3.5 mm, 10,100,1000 Mbit/s, Black, 5 Gbit/s, 4096 x 2160 pixels

Long summary description Lenovo 40AH0135UK laptop dock/port replicator Docking Black:

Lenovo 40AH0135UK. Connectivity technology: Docking, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. Compatible power plug types: UK. Width: 159 mm, Depth: 378 mm, Height: 54,1 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.