Lenovo logo

Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85105
Info modified on:
23 Jul 2024, 21:16:27
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF PC Black:

Lenovo ThinkCentre M72e, 2,9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional USFF PC Black:

Lenovo ThinkCentre M72e. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.