Lenovo ThinkStation P520c, 4 GHz, Intel® Xeon®, W-2125, DDR4-SDRAM, Windows 10 Pro, 64-bit
Lenovo ThinkStation P520c. Processor frequency: 4 GHz, Processor family: Intel® Xeon®, Processor model: W-2125. Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Card reader integrated. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Weight: 14,5 kg. Product colour: Black