Lenovo ThinkPad X1 Carbon Gen 13, Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad X1 Carbon Gen 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 265U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,01 kg