Lenovo ThinkPad Z16 Gen 1, AMD Ryzen™ 5 PRO, 3,3 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 256 GB
Lenovo ThinkPad Z16 Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650H, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product colour: Black, Grey