Lenovo ThinkPad T16 Gen 1 (AMD), AMD Ryzen™ 5 PRO, 2,9 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad T16 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650U, Processor frequency: 2,9 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Black