Lenovo logo

Lenovo ThinkBook 13s G3 ACN AMD Ryzen™ 5 5600U Laptop 33,8 cm (13.3") WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5511
Info modified on:
23 Apr 2025, 16:28:26
Short summary description Lenovo ThinkBook 13s G3 ACN AMD Ryzen™ 5 5600U Laptop 33,8 cm (13.3") WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Grey:

Lenovo ThinkBook 13s G3 ACN, AMD Ryzen™ 5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkBook 13s G3 ACN AMD Ryzen™ 5 5600U Laptop 33,8 cm (13.3") WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Grey:

Lenovo ThinkBook 13s G3 ACN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.