Lenovo ThinkBook 15 G2 ARE, AMD Ryzen™ 7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo ThinkBook 15 G2 ARE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey