Lenovo logo

Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10310U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11449
Info modified on:
23 Apr 2025, 15:55:22
Short summary description Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10310U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon Gen 8, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10310U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon Gen 8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.