Lenovo logo

Lenovo ThinkPad T490s Laptop 35,6 cm (14") 16 GB DDR4-SDRAM Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15975
Info modified on:
17 Jun 2024, 19:15:30
Short summary description Lenovo ThinkPad T490s Laptop 35,6 cm (14") 16 GB DDR4-SDRAM Windows 10 Pro Black:

Lenovo ThinkPad T490s, 35,6 cm (14"), 16 GB, DDR4-SDRAM, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T490s Laptop 35,6 cm (14") 16 GB DDR4-SDRAM Windows 10 Pro Black:

Lenovo ThinkPad T490s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.