Lenovo logo

Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") Quad HD 32 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7036
Info modified on:
27 Jan 2025, 08:53:16
Short summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") Quad HD 32 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black:

Lenovo ThinkPad T470p, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 32 GB, 1,02 TB

Long summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") Quad HD 32 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black:

Lenovo ThinkPad T470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.