Lenovo logo

Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16021
Info modified on:
14 Mar 2024, 17:27:41
Short summary description Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Black, Silver:

Lenovo ThinkPad E470, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Lenovo ThinkPad E470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Black, Silver:

Lenovo ThinkPad E470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.