Lenovo ThinkPad X250, Intel® Core™ i5, 2,3 GHz, 31,8 cm (12.5"), 8 GB, 256 GB, Black
Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 31,8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black