Lenovo logo

Lenovo ThinkPad T450 Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66359
Info modified on:
22 Jan 2025, 05:19:31
Short summary description Lenovo ThinkPad T450 Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T450, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T450 Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.