Lenovo ThinkPad T540p, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 8 GB, 500 GB, Black
Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black