Lenovo ThinkPad L540, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo ThinkPad L540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4330M, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional Preload. Product colour: Black, Graphite